Samsung logo

Samsung Galaxy Z Fold5 SM-F946B/DS 19.3 cm (7.6") Dual SIM Android 13 5G USB Type-C 12 GB 512 GB 4400 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27314
Info modified on:
06 Jan 2025, 01:34:42
Short summary description Samsung Galaxy Z Fold5 SM-F946B/DS 19.3 cm (7.6") Dual SIM Android 13 5G USB Type-C 12 GB 512 GB 4400 mAh Grey:

Samsung Galaxy Z Fold5 SM-F946B/DS, 19.3 cm (7.6"), 12 GB, 512 GB, 50 MP, Android 13, Grey

Long summary description Samsung Galaxy Z Fold5 SM-F946B/DS 19.3 cm (7.6") Dual SIM Android 13 5G USB Type-C 12 GB 512 GB 4400 mAh Grey:

Samsung Galaxy Z Fold5 SM-F946B/DS. Display diagonal: 19.3 cm (7.6"), Display resolution: 2176 x 1812 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 4400 mAh. Product colour: Grey. Weight: 253 g

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.