Samsung logo

Samsung Galaxy Z Fold3 5G SM-F926B 19.3 cm (7.6") Dual SIM Android 11 USB Type-C 12 GB 512 GB 4400 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159724
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Z Fold3 5G SM-F926B 19.3 cm (7.6") Dual SIM Android 11 USB Type-C 12 GB 512 GB 4400 mAh Black:

Samsung Galaxy Z Fold3 5G SM-F926B, 19.3 cm (7.6"), 12 GB, 512 GB, 12 MP, Android 11, Black

Long summary description Samsung Galaxy Z Fold3 5G SM-F926B 19.3 cm (7.6") Dual SIM Android 11 USB Type-C 12 GB 512 GB 4400 mAh Black:

Samsung Galaxy Z Fold3 5G SM-F926B. Display diagonal: 19.3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4400 mAh. Product colour: Black. Weight: 271 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.