Samsung logo

Samsung Galaxy Z Fold2 5G SM-F916B 19.3 cm (7.6") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Blue, Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72382
Info modified on:
16 Jul 2024, 11:44:39
Short summary description Samsung Galaxy Z Fold2 5G SM-F916B 19.3 cm (7.6") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Blue, Bronze:

Samsung Galaxy Z Fold2 5G SM-F916B, 19.3 cm (7.6"), 12 GB, 256 GB, 12 MP, Android 10, Blue, Bronze

Long summary description Samsung Galaxy Z Fold2 5G SM-F916B 19.3 cm (7.6") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Blue, Bronze:

Samsung Galaxy Z Fold2 5G SM-F916B. Display diagonal: 19.3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor frequency: 3.09 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+ 5G. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Blue, Bronze. Weight: 282 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.