Samsung logo

Samsung Galaxy Fold SM-F907 18.5 cm (7.3") Single SIM 5G USB Type-C 12 GB 512 GB 4235 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129676
Info modified on:
27 Feb 2024, 14:31:38
Short summary description Samsung Galaxy Fold SM-F907 18.5 cm (7.3") Single SIM 5G USB Type-C 12 GB 512 GB 4235 mAh Black:

Samsung Galaxy Fold SM-F907, 18.5 cm (7.3"), 2152 x 1536 pixels, 12 GB, 512 GB, 12 MP, Black

Long summary description Samsung Galaxy Fold SM-F907 18.5 cm (7.3") Single SIM 5G USB Type-C 12 GB 512 GB 4235 mAh Black:

Samsung Galaxy Fold SM-F907. Display diagonal: 18.5 cm (7.3"), Display resolution: 2152 x 1536 pixels. Processor frequency: 2.8 GHz. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Battery capacity: 4235 mAh. Product colour: Black. Weight: 276 g

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.