Samsung logo

Samsung Galaxy Fold SM-F900F 18.5 cm (7.3") Android 9.0 4G USB Type-C 12 GB 512 GB 4380 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48314
Info modified on:
27 Feb 2024, 14:37:55
Short summary description Samsung Galaxy Fold SM-F900F 18.5 cm (7.3") Android 9.0 4G USB Type-C 12 GB 512 GB 4380 mAh Silver:

Samsung Galaxy Fold SM-F900F, 18.5 cm (7.3"), 12 GB, 512 GB, 16 MP, Android 9.0, Silver

Long summary description Samsung Galaxy Fold SM-F900F 18.5 cm (7.3") Android 9.0 4G USB Type-C 12 GB 512 GB 4380 mAh Silver:

Samsung Galaxy Fold SM-F900F. Display diagonal: 18.5 cm (7.3"), Display resolution: 2152 x 1536 pixels. Processor frequency: 2.84 GHz. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 4380 mAh. Product colour: Silver. Weight: 276 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.