Samsung Galaxy Fold SM-F900F, 18.5 cm (7.3"), 12 GB, 512 GB, 16 MP, Android 9.0, Black
Samsung Galaxy Fold SM-F900F. Display diagonal: 18.5 cm (7.3"), Display resolution: 2152 x 1536 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4380 mAh. Product colour: Black. Weight: 276 g