Samsung logo

Samsung SM-F711B 17 cm (6.7") Dual SIM Android 11 5G USB Type-C 8 GB 128 GB 3300 mAh Cream

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9324
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung SM-F711B 17 cm (6.7") Dual SIM Android 11 5G USB Type-C 8 GB 128 GB 3300 mAh Cream:

Samsung SM-F711B, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 11, Cream

Long summary description Samsung SM-F711B 17 cm (6.7") Dual SIM Android 11 5G USB Type-C 8 GB 128 GB 3300 mAh Cream:

Samsung SM-F711B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor frequency: 2.84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 3300 mAh. Product colour: Cream. Weight: 183 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.