Samsung logo

Samsung Galaxy Z Flip 5G SM-F707B 17 cm (6.7") Android 10 USB Type-C 8 GB 256 GB 3300 mAh Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61614
Info modified on:
16 Jul 2024, 11:44:12
Short summary description Samsung Galaxy Z Flip 5G SM-F707B 17 cm (6.7") Android 10 USB Type-C 8 GB 256 GB 3300 mAh Bronze:

Samsung Galaxy Z Flip 5G SM-F707B, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 10, Bronze

Long summary description Samsung Galaxy Z Flip 5G SM-F707B 17 cm (6.7") Android 10 USB Type-C 8 GB 256 GB 3300 mAh Bronze:

Samsung Galaxy Z Flip 5G SM-F707B. Display diagonal: 17 cm (6.7"), Display resolution: 2636 x 1080 pixels. Processor frequency: 3.09 GHz. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 10. Battery capacity: 3300 mAh. Product colour: Bronze. Weight: 183 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.