Samsung Galaxy Z Flip SM-F700F, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 10, Black
Samsung Galaxy Z Flip SM-F700F. Display diagonal: 17 cm (6.7"), Display resolution: 2636 x 1080 pixels. Processor frequency: 2.95 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855+. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 10. Battery capacity: 3300 mAh. Product colour: Black. Weight: 183 g