Samsung logo

Samsung Galaxy K zoom SM-C111 12.2 cm (4.8") Single SIM 3G Micro-USB 2 GB 2430 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99034
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy K zoom SM-C111 12.2 cm (4.8") Single SIM 3G Micro-USB 2 GB 2430 mAh Black:

Samsung Galaxy K zoom SM-C111, 12.2 cm (4.8"), 1280 x 720 pixels, 1.7 GHz, 2 GB, 20.7 MP, Black

Long summary description Samsung Galaxy K zoom SM-C111 12.2 cm (4.8") Single SIM 3G Micro-USB 2 GB 2430 mAh Black:

Samsung Galaxy K zoom SM-C111. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.7 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 20.7 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2430 mAh. Product colour: Black. Weight: 200 g

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.