Samsung logo

Samsung Galaxy S4 zoom SM-C101 10.9 cm (4.3") Single SIM Android 4.2 3G 8 GB 2330 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47446
Info modified on:
27 Feb 2024, 14:34:12
Short summary description Samsung Galaxy S4 zoom SM-C101 10.9 cm (4.3") Single SIM Android 4.2 3G 8 GB 2330 mAh White:

Samsung Galaxy S4 zoom SM-C101, 10.9 cm (4.3"), 960 x 540 pixels, 8 GB, 16 MP, Android 4.2, White

Long summary description Samsung Galaxy S4 zoom SM-C101 10.9 cm (4.3") Single SIM Android 4.2 3G 8 GB 2330 mAh White:

Samsung Galaxy S4 zoom SM-C101. Display diagonal: 10.9 cm (4.3"), Display resolution: 960 x 540 pixels. Processor frequency: 1.5 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 2330 mAh. Product colour: White. Weight: 208 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.