Samsung logo

Samsung SM-B310 5.08 cm (2") 74.98 g Blue Feature phone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143153
Info modified on:
26 Feb 2024, 15:20:03
Short summary description Samsung SM-B310 5.08 cm (2") 74.98 g Blue Feature phone:

Samsung SM-B310, Bar, Dual SIM, 5.08 cm (2"), 128 x 160 pixels, 800 mAh, Blue

Long summary description Samsung SM-B310 5.08 cm (2") 74.98 g Blue Feature phone:

Samsung SM-B310. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 800 mAh. Weight: 74.98 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.