Samsung logo

Samsung Galaxy A9 (2018) SM-A920F 16 cm (6.3") Single SIM Android 8.0 4G USB Type-C 6 GB 128 GB 3720 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71669
Info modified on:
14 Mar 2024, 19:48:17
Short summary description Samsung Galaxy A9 (2018) SM-A920F 16 cm (6.3") Single SIM Android 8.0 4G USB Type-C 6 GB 128 GB 3720 mAh Black:

Samsung Galaxy A9 (2018) SM-A920F, 16 cm (6.3"), 6 GB, 128 GB, 25 MP, Android 8.0, Black

Long summary description Samsung Galaxy A9 (2018) SM-A920F 16 cm (6.3") Single SIM Android 8.0 4G USB Type-C 6 GB 128 GB 3720 mAh Black:

Samsung Galaxy A9 (2018) SM-A920F. Display diagonal: 16 cm (6.3"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: SDM660. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Quad camera. SIM card capability: Single SIM. Operating system installed: Android 8.0. Battery capacity: 3720 mAh. Product colour: Black. Weight: 183 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.