Samsung logo

Samsung Galaxy A8 SM-A800 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A8 SM-A800 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh White:

Samsung Galaxy A8 SM-A800, 14.5 cm (5.7"), 1920 x 1080 pixels, 2 GB, 32 GB, 16 MP, White

Long summary description Samsung Galaxy A8 SM-A800 14.5 cm (5.7") Dual SIM 4G Micro-USB 2 GB 32 GB 3050 mAh White:

Samsung Galaxy A8 SM-A800. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.8 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3050 mAh. Product colour: White. Weight: 151 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.