Samsung Galaxy A8 SM-A800, 14.5 cm (5.7"), 1920 x 1080 pixels, 2 GB, 32 GB, 16 MP, Gold
Samsung Galaxy A8 SM-A800. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.8 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3050 mAh. Product colour: Gold. Weight: 151 g