Samsung logo

Samsung Galaxy A7 (2018) SM-A750F 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24550
Info modified on:
14 Mar 2024, 19:52:32
Short summary description Samsung Galaxy A7 (2018) SM-A750F 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Samsung Galaxy A7 (2018) SM-A750F, 15.2 cm (6"), 4 GB, 64 GB, 24 MP, Android 8.0, Black

Long summary description Samsung Galaxy A7 (2018) SM-A750F 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 4 GB 64 GB 3300 mAh Black:

Samsung Galaxy A7 (2018) SM-A750F. Display diagonal: 15.2 cm (6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 24 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3300 mAh. Product colour: Black. Weight: 168 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.