Samsung logo

Samsung Galaxy A8+ (2018) SM-A730F 15.2 cm (6") Single SIM 4G USB Type-C 4 GB 64 GB Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102895
Info modified on:
14 Mar 2024, 19:40:14
Short summary description Samsung Galaxy A8+ (2018) SM-A730F 15.2 cm (6") Single SIM 4G USB Type-C 4 GB 64 GB Grey:

Samsung Galaxy A8+ (2018) SM-A730F, 15.2 cm (6"), 2220 x 1080 pixels, 4 GB, 64 GB, 16 MP, Grey

Long summary description Samsung Galaxy A8+ (2018) SM-A730F 15.2 cm (6") Single SIM 4G USB Type-C 4 GB 64 GB Grey:

Samsung Galaxy A8+ (2018) SM-A730F. Display diagonal: 15.2 cm (6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Product colour: Grey. Weight: 191 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.