Samsung logo

Samsung Galaxy SM-A730F/DS 15.2 cm (6") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3500 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16334
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy SM-A730F/DS 15.2 cm (6") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3500 mAh Black:

Samsung Galaxy SM-A730F/DS, 15.2 cm (6"), 4 GB, 64 GB, 16 MP, Android 7.1.1, Black

Long summary description Samsung Galaxy SM-A730F/DS 15.2 cm (6") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3500 mAh Black:

Samsung Galaxy SM-A730F/DS. Display diagonal: 15.2 cm (6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Samsung Exynos, Processor model: 7885. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3500 mAh. Product colour: Black. Weight: 191 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.