Samsung logo

Samsung Galaxy A72 4G SM-A725F 17 cm (6.7") Android 11 USB Type-C 8 GB 256 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85665
Info modified on:
27 Jan 2025, 15:27:05
Short summary description Samsung Galaxy A72 4G SM-A725F 17 cm (6.7") Android 11 USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A72 4G SM-A725F, 17 cm (6.7"), 8 GB, 256 GB, 64 MP, Android 11, White

Long summary description Samsung Galaxy A72 4G SM-A725F 17 cm (6.7") Android 11 USB Type-C 8 GB 256 GB 5000 mAh White:

Samsung Galaxy A72 4G SM-A725F. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 720G. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: White. Weight: 203 g

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.