Samsung logo

Samsung Galaxy A71 SM-A715F 17 cm (6.7") 4G USB Type-C 6 GB 128 GB 4500 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52655
Info modified on:
27 Feb 2024, 14:36:05
Short summary description Samsung Galaxy A71 SM-A715F 17 cm (6.7") 4G USB Type-C 6 GB 128 GB 4500 mAh Silver:

Samsung Galaxy A71 SM-A715F, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 64 MP, Silver

Long summary description Samsung Galaxy A71 SM-A715F 17 cm (6.7") 4G USB Type-C 6 GB 128 GB 4500 mAh Silver:

Samsung Galaxy A71 SM-A715F. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. Battery capacity: 4500 mAh. Product colour: Silver. Weight: 179 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.