Samsung Galaxy A71 , 17 cm (6.7"), 1080 x 2400 pixels, 2.2 GHz, 128 GB, 64 MP, Black
Samsung Galaxy A71 . Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. Battery capacity: 4500 mAh. Product colour: Black. Weight: 179 g