Samsung logo

Samsung Galaxy A71 SM-A715F/DS 17 cm (6.7") Dual SIM Android 10 4G USB Type-C 6 GB 128 GB 4500 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
364882
Info modified on:
16 Jul 2024, 11:43:02
Short summary description Samsung Galaxy A71 SM-A715F/DS 17 cm (6.7") Dual SIM Android 10 4G USB Type-C 6 GB 128 GB 4500 mAh Blue:

Samsung Galaxy A71 SM-A715F/DS, 17 cm (6.7"), 6 GB, 128 GB, 64 MP, Android 10, Blue

Long summary description Samsung Galaxy A71 SM-A715F/DS 17 cm (6.7") Dual SIM Android 10 4G USB Type-C 6 GB 128 GB 4500 mAh Blue:

Samsung Galaxy A71 SM-A715F/DS. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Blue. Weight: 179 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.