Samsung logo

Samsung Galaxy A7 (2016) SM-A710F 14 cm (5.5") Single SIM Android 5.1 4G Micro-USB 3 GB 16 GB 3300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59766
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A7 (2016) SM-A710F 14 cm (5.5") Single SIM Android 5.1 4G Micro-USB 3 GB 16 GB 3300 mAh White:

Samsung Galaxy A7 (2016) SM-A710F, 14 cm (5.5"), 3 GB, 16 GB, 13 MP, Android 5.1, White

Long summary description Samsung Galaxy A7 (2016) SM-A710F 14 cm (5.5") Single SIM Android 5.1 4G Micro-USB 3 GB 16 GB 3300 mAh White:

Samsung Galaxy A7 (2016) SM-A710F. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3300 mAh. Product colour: White. Weight: 172 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.