Samsung logo

Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM 4G Micro-USB 2 GB 16 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119880
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM 4G Micro-USB 2 GB 16 GB 2600 mAh Black:

Samsung Galaxy A7 SM-A700F, 14 cm (5.5"), 1080 x 1920 pixels, 2 GB, 16 GB, 13 MP, Black

Long summary description Samsung Galaxy A7 SM-A700F 14 cm (5.5") Single SIM 4G Micro-USB 2 GB 16 GB 2600 mAh Black:

Samsung Galaxy A7 SM-A700F. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 5430. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 141 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.