Samsung logo

Samsung Galaxy A6+ SM-A605FN 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68467
Info modified on:
14 Mar 2024, 19:25:43
Short summary description Samsung Galaxy A6+ SM-A605FN 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3500 mAh Black:

Samsung Galaxy A6+ SM-A605FN, 15.2 cm (6"), 3 GB, 32 GB, 16 MP, Android 8.0, Black

Long summary description Samsung Galaxy A6+ SM-A605FN 15.2 cm (6") Dual SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3500 mAh Black:

Samsung Galaxy A6+ SM-A605FN. Display diagonal: 15.2 cm (6"), Display resolution: 1080 x 2220 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Black. Weight: 191 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.