Samsung Galaxy A6 SM-A600F, 14.2 cm (5.6"), 720 x 1480 pixels, 1.6 GHz, 16 MP, Android 8.0, Black
Samsung Galaxy A6 SM-A600F. Display diagonal: 14.2 cm (5.6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1.6 GHz. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Black