Samsung logo

Samsung Galaxy A55 5G SM-A556E 16.8 cm (6.6") Hybrid Dual SIM Android 14 USB Type-C 8 GB 128 GB 5000 mAh Navy

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3037
Info modified on:
23 Mar 2025, 16:44:30
Short summary description Samsung Galaxy A55 5G SM-A556E 16.8 cm (6.6") Hybrid Dual SIM Android 14 USB Type-C 8 GB 128 GB 5000 mAh Navy:

Samsung Galaxy A55 5G SM-A556E, 16.8 cm (6.6"), 8 GB, 128 GB, 50 MP, Android 14, Navy

Long summary description Samsung Galaxy A55 5G SM-A556E 16.8 cm (6.6") Hybrid Dual SIM Android 14 USB Type-C 8 GB 128 GB 5000 mAh Navy:

Samsung Galaxy A55 5G SM-A556E. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product colour: Navy. Weight: 213 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.