Samsung logo

Samsung Galaxy A54 5G 16.3 cm (6.4") Hybrid Dual SIM Android 13 USB Type-C 8 GB 256 GB 5000 mAh Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7986
Info modified on:
20 Sept 2024, 11:05:43
Short summary description Samsung Galaxy A54 5G 16.3 cm (6.4") Hybrid Dual SIM Android 13 USB Type-C 8 GB 256 GB 5000 mAh Graphite:

Samsung Galaxy A54 5G , 16.3 cm (6.4"), 8 GB, 256 GB, 50 MP, Android 13, Graphite

Long summary description Samsung Galaxy A54 5G 16.3 cm (6.4") Hybrid Dual SIM Android 13 USB Type-C 8 GB 256 GB 5000 mAh Graphite:

Samsung Galaxy A54 5G . Display diagonal: 16.3 cm (6.4"), Display resolution: 1080 x 2340 pixels. Processor family: Samsung Exynos. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Graphite. Weight: 202 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.