Samsung Galaxy A8 SM-A530W, 14.2 cm (5.6"), 2220 x 1080 pixels, 4 GB, 32 GB, 16 MP, Grey
Samsung Galaxy A8 SM-A530W. Display diagonal: 14.2 cm (5.6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 172 g