location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-A530F/DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-A530FZDDITV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643051723 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:35:57
The date of the most recent change of this product data-sheet in Icecat.
Samsung SM-A530FZDDITV user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - First Dual Front Facing Camera 16 MP (F.19) + 8 MP (F1.9)
  • - Full HD+ sAMOLED with Infinity Display
  • - IP68 water and dust resistance
Long product name Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold :
The long product name of Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.6" FHD+ (2220x1080) Super AMOLED, IP68, Dual-SIM (Nano), 4G TD-LTE, CPU Octa-Core (4x 2.2GHz + 4x 1.6GHz), 4GB RAM, 32GB ROM, 16/16+8MP Cam, Wi-Fi 802.11ac, Bluetooth 5.0, NFC, USB Type-C, 3.5mm, MicroSD, GPS, Li-Ion 3000mAh, Android 7.1.1 (Nougat), 172g, Gold
More>>>
Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold:
The official description of Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Galaxy A8(2018) and A8+(2018) feature a Dual Front Camera, a large Infinity Display and stunning ergonomic design that draws on Samsung’s flagship design heritage and experience. With additional everyday features, the Galaxy A series is more stylish, practical and convenient than ever before.

Snap bright, clear selfies with the 16MP F1.7 rear camera and 16MP+8MP F1.9 Dual Front Camera, no matter where you are or what you’re doing. The Dual Front Camera is made up of two separate cameras so you can switch between the two to take the type of selfie you want – from close-ups with the background to portrait shots with a clear and crisp background. And with the advanced Live Focus feature, you can easily adjust the bokeh effect before or after you take the picture to create high-quality images.

From day to night, the advanced camera makes sure you capture sharp images, even in low-light conditions. The new devices also allow you to customize your photos with fun options, from adding stickers to your selfie or highlighting a culinary extravaganza with Food Mode.

Shaky video footage will be a thing of the past with video digital image stabilisation (VDis) technology, and with an added hyperlapse feature, you can now create time-lapse videos that let you record, tell and share even longer stories.

Short summary description Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold:
This short summary of the Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy A8 SM-A530F/DS, 14.2 cm (5.6"), 4 GB, 32 GB, 16 MP, Android 7.1.1, Black, Gold

Long summary description Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold:
This is an auto-generated long summary of Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold based on the first three specs of the first five spec groups.

Samsung Galaxy A8 SM-A530F/DS. Display diagonal: 14.2 cm (5.6"), Display resolution: 2220 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Black, Gold. Weight: 172 g

Display
Display diagonal *
14.2 cm (5.6")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display glass type
Gorilla Glass
Display resolution *
2220 x 1080 pixels
Display number of colours
16 million colours
Native aspect ratio
18.5:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Rounded display corners
Yes
Second display
No
Processor
Processor cores
2
Processor frequency *
2.2 GHz
64-bit computing
Yes
Processor operating modes
64-bit
Coprocessor
Yes
Coprocessor frequency
1.6 GHz
Coprocessor cores
6
Storage
User memory
22.7 GB
RAM capacity *
4 GB
Internal storage capacity *
32 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
256 GB
USB mass storage
Yes
Memory card slot type
Hybrid slot
Camera
Rear camera resolution (numeric) *
16 MP
Rear camera aperture number
1.7
Front camera type *
Dual camera
Front camera resolution (numeric) *
16 MP
Second front camera resolution (numeric)
8 MP
Front camera aperture number
1.9
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
720p, 1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Time lapse mode
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Self-timer
Yes
Night mode
Yes
Auto exposure
Yes
Smile detection
Yes
Network
SIM card capability *
Hybrid Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
SIM card hot swapping
Yes
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSPA+, UMTS, WCDMA
4G standard *
LTE-TDD
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
5.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 1900, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
HotKnot
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
2.0
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
No
ANT+ enabled
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
Messaging
E-mail
Yes
Text-to-speech message reader
Yes
Design
Form factor *
Bar
Product colour *
Black, Gold
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Housing material
Aluminium, Glass
Performance
Video call
Yes
Fingerprint reader
Yes
Face recognition
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Detailed contact information, Dictionary, Events reminder, Notes, Recorder, Stopwatch, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Ringtones, Shortcuts, Themes, Wallpaper, Widgets
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Equalizer
Yes
Supported video modes
720p, 1080p, 2160p
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Image formats supported
JPG
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.1.1
App distribution platform
Google Play
Google applications
Gmail, Google Calendar, Google Chrome, Google Drive, Google Maps, Google Music, Google Play, Google Voice Search, YouTube
Battery
Battery technology
Lithium-Ion (Li-Ion)
Removable battery
No
Battery capacity *
3000 mAh
Talk time (3G) *
19 h
Browsing time (Wi-Fi)
15 h
Browsing time (3G)
12 h
Browsing time (4G)
14 h
Continuous audio playback time
43 h
Continuous audio playback time (display off)
64 h
Continuous video playback time
17 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Magnetic sensor
Yes
Weight & dimensions
Width
70.6 mm
Depth
8.4 mm
Height
149.2 mm
Weight *
172 g
Certificates
Certification
CE
Head SAR (EU)
0.241 W/kg
Body SAR (EU)
1.25 W/kg
Extremities SAR (EU)
2.41 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
Other features
Touchscreen
Yes
Closed user group support
Yes
Compatibility
Gear Circle, Gear Fit, Gear Fit2, Gear Fit2 Pro, Gear Sport, Gear1, Gear2, Gear2 Neo, Gear S, Gear S2, Gear S3, Gear IconX, Gear VR, Gear 360 (2017)
Technical details
Colour
Yes
Dustproof
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 06:28:43
Uk has collected 273 expert reviews for Samsung Galaxy A8 SM-A530F/DS 14.2 cm (5.6") Hybrid Dual SIM Android 7.1.1 4G USB Type-C 4 GB 32 GB 3000 mAh Black, Gold and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-03 06:28:40
There weren't many interesting new smartphones at CES 2018 but Samsung has got a pocket rocket in the form of the Galaxy A8. We've taken a look at what can be described as a better late than never Galaxy S8 mini. Here's our in-depth Galaxy A8 review. The...
80%
unbox.ph
Updated:
2019-12-03 06:28:40
Huawei's road to global domination is clear: offer compelling devices at every price range, from the entry-level to the high-end segment.For the Php 20K to 30K segment, Huawei's Nova 3 is destined to do battle with two main rivals: vivo's X21 and Samsun...
Bottom line The three phones are priced closely: the Nova 3 and Galaxy A8 (2018) sell for Php 25,990, the X21 just got a new discounted price of Php 24,990. Between the three phones, the Nova 3 and X21 are at a close fight with one another: while the Nova 3 arguably...
0%
cgmagonline.com
Updated:
2019-12-03 06:28:40
Samsung has—arguably—cemented themselves as the king of Android. They build desirable flagships that turn heads, they demand a premium price point, and beyond Google itself, they are some of the most recognizable devices on the platform.While the S lineup...
Bottom line For the price the Samsung Galaxy A8 manages to be a Mid-range device with all the design flair and craftsmanship of a flagship Android smartphone...
80%
alphr.com
Updated:
2019-12-03 06:28:40
You'd be forgiven for thinking the Samsung Galaxy A8 is the successor to the Galaxy A7. The Galaxy S series follows a straightforward sequential pattern, where S9 follows S8, and so on – but unfortunately the A series is not quite as simple as that. We've...
80%
expertreviews.co.uk
Updated:
2019-12-03 06:28:40
But what if Samsung was to defy the OnePlus 6’s well-priced conqueror at the final hour? Well, that’s precisely what the Korean giant is trying to achieve with the flagship-beating Galaxy A8 – and it’s perfectly poised to stop OnePlus’ mighty smartphone d...
Good Bezel-less design, Pixel perfect display, Long-lasting battery life...
Bad Same price as the (better) OnePlus 6...
Bottom line With a dual front-facing camera and an edge-to-edge screen, Samsung’s Galaxy A8 sets its sights on the OnePlus 6...
80%
techradar.com
Updated:
2019-12-03 06:28:40
Samsung's A-series phones are for people who can't, or don't want to, pay the high price of a top-end S-series model like the Samsung Galaxy S9.The Samsung Galaxy A8 is one of the higher-end A phones, though. It costs $479 (£449, $AU609). It is not cheap...
Good Super-vivid OLED screen, Quality build, Excellent water resistance...
Bad Low light photos could be better, No 4K video recording, You'll find better value elsewhere...
Bottom line The Samsung Galaxy A8 is a solid phone that offers a comfy middle-ground in price and specs between an affordable phone and models like the Samsung Galaxy S9.You can get more phone per dollar with a Motorola, Honor or OnePlus handset, but we knew that wou...
80%
mobilesyrup.com
Updated:
2019-12-03 06:28:40
For Samsung fans with small budgets, the company's A-series has long offered the best of its high-end S-series: inexpensive but well-designed.While the new Galaxy A8 offers a ‘well-designed' smartphone, it might be getting on the more expensive side, espe...
Good Solid experience, Great selfie shooter, Facial Recognition...
Bad Odd pricing, Lacks Bixby Voice, Rear shooter...
Bottom line If your budget only allows for a $0 midrange phone on a contract and you want a reliable selfie shooter, then I'd definitely recommend the A8...
75%
3g.co.uk
Updated:
2019-12-03 06:28:40
The Samsung Galaxy A8 is a mid-range alternative to the likes of the Samsung Galaxy S9 and it packs in many of the same features – as well as at least one feature not offered by Samsung's flagship, all at a lower price.Highlights include a dual-lens fro...
Good Great Super AMOLED screen, Dual-lens front camera, Premium, water-resistant design...
Bad Middling power, Average battery, Doesn't run latest software...
Bottom line “The Samsung Galaxy A8 is a real alternative to a flagship with no major weak links. Buy it for its clever camera, its great screen, or just because you want a strong all-rounder.”Best Samsung Galaxy A8 dealsSamsung Galaxy A8500MB data 300 minsUnlimited t...
80%
technave.com
Updated:
2019-12-03 06:28:40
Whether you plan to go for a short trip to the water park or going to any water-related activities, it is always not recommended to bring gadget that is not water resistant. But sometimes we still require our wallet to get foods and camera to take photos...
0%
mobilephones.com
Updated:
2019-12-03 06:28:41
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Samsung Galaxy A8 (2018) review finds two things that will really appeal to your average user. These are the expansive Infinity Display and a dual selfie camera that puts bokeh blurred backgro...
90%
mobilephones.com
Updated:
2019-12-03 06:28:41
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Samsung Galaxy A8 (2018) review finds two things that will really appeal to your average user. These are the expansive Infinity Display and a dual selfie camera that puts bokeh blurred backgro...
90%
techpatrl.com
Updated:
2019-12-03 06:28:41
Samsung released the Galaxy A8 (2018) series here in the Philippines last month and became the first upper mid-range device to be announced this year, succeeding the last year's Galaxy A5 (2017) and Galaxy A7 (2017). Both are equipped with two selfie came...
0%
gadgetpilipinas.net
Updated:
2019-12-03 06:28:41
The Galaxy A8 is Samsung's latest premium offering for the Philippine Market. Sporting a 5.6-inch Infinity Display, a seemingly capable octa-core processor, and dual-front cameras, it's proof of the company's shift into the selfie-centric segment. Thoug...
Bottom line Despite having decent cameras, great performance in daily activities, a beautiful design, and great battery life, it still doesn't make sense when you start to factor in the A8's hefty price tag.Don't get me wrong, it's a good phone. But for PhP26,990, I...
80%
yugatech.com
Updated:
2019-12-03 06:28:42
And just like that, we're done with the first month of the year, but it has brought us new gadgets to review which include the Samsung Galaxy A8 & A8+ (2018), the LG V30+, ASUS Zenfone Max Plus, and OPPO A83. Check out our Gadget Reviews Roundup for Janua...
0%
technave.com
Updated:
2019-12-03 06:28:42
Last year, when the Samsung Galaxy A5 (2017) and Galaxy A7 (2017) came out, we quickly compared the two as the tech-specs were quite similar back then. Fast forward to one year later, the Galaxy A8 (2018) is coming out real soon so if you have the Galaxy...
Bottom line Comparison: Samsung Galaxy A8 (2018) vs Galaxy A7 (2017)Abel Wong - Jan 30, 2018-->Last year, when the Samsung Galaxy A5 (2017) and Galaxy A7 (2017) came out, we quickly compared the two as the tech-specs were quite similar back then. Fast forward to one...
0%
soyacincau.com
Updated:
2019-12-03 06:28:42
Oh yeah, the durian has dropped. We now know all we need to know about Samsung 's Galaxy A8 and A8+ smartphones. The final piece of the puzzle has been found so you know what that means: Judgement time.If you've been following SoyaCincau.com, you may have...
0%
technave.com
Updated:
2019-12-03 06:28:42
Samsung mid-range smartphones have always caught the attention of the public for only one reason - is it worth buying? Since last year, the popularity of mid-range smartphones have kind of skyrocketed through the roof in Malaysia. Also, if you're an enthu...
Bottom line So I think I've said quite a lot of good things about the two phones, I love its glassy design and battery performance, the dual front cameras are pretty good but so is the main camera, they don't heat up much when gaming and they're one of the new mid-ra...
0%
filipinotechaddict.net
Updated:
2019-12-03 06:28:42
Samsung welcomed 2018 with teo new premium smartphones namely the Samsung Galaxy A8 (2018) and the bigger Samsung Galaxy A8+. (2018).As expected, Samsung usually announces its new A-line of smartphones as this time of the year. The A-series line fills the...
Bottom line The Samsung Galaxy A8 (2018) and the Samsung Galaxy A8+ (2019) are two good phones with great build quality and flagship level features such as water resistance,18:9 display and decent sized batteries.Our biggest turn off are their prices – P26,990 for th...
0%
liveatpc.com
Updated:
2019-12-03 06:28:42
Much like its premium flagships, the Galaxy A8 (2018) follows suit in terms of its design, featuring its Infinity Display. Being a Samsung smartphone, it comes with a 5.6-inch Full HD+ Super AMOLED display screen as well. This gives the device vivid colou...
Bottom line Samsung's good, but sadly not great smartphone.Samsung Galaxy A8 (2018)RM1,7998.5Value8.5/10Performance8.0/10Feature8.5/10Design9.0/10Usability8.5/10SpecsDisplay: 5.6-inch Super AMOLEDProcessor: Octa-core Exynos 7885RAM: 4GB, Storage: 32GBCamera: 16-meg...
85%
techpinas.com
Updated:
2019-12-03 06:28:42
On January 18, 2018, Korean tech giant Samsung will be announcing two new high-end Android smartphones with a cool selfie-centric feature. The upcoming Samsung Galaxy A8 2018 and Samsung Galaxy A8+ are - almost needless to say - part of the company's A-S...
0%
stuff.tv/my/
Updated:
2019-12-03 06:28:42
The Galaxy A8 feels like having your cake and eating it too.Here's a phone with 90% of the features, performance and design as Samsung's top-spec Galaxy S8, only when it arrives next week, the A8 will cost considerably less cash.The AMOLED screen, the ski...
Bottom line The A8 is nearly everything we loved about the Galaxy S8, just turned down a notch or two. It's shaping up to be a fantastic phone, with nine tenths of the performance and design of that phenomenal flagship.It might have lost the curved display, but in ke...
0%
pocket-lint.com
Updated:
2019-12-03 06:28:42
We love flagship phones, but there's a reason that shelling out for a Galaxy S8 or iPhone 8 can seem a bit of a folly. Why? Because mid-range phones are getting so good. Honor. Moto. Lenovo. Nokia. All produced very decent Android-based devices last year...
Good Dual selfie cameras, Excellent display, Premium look and feel...
Bad No Android Oreo yet...
Bottom line It's hard to recommend someone goes to buy a Galaxy S8 after looking at this phone. For a handset that will be cheaper than a flagship, many would be hard pressed to tell the difference.Of course that's not the whole story and the S8 has some major advant...
0%
stuff.tv
Updated:
2019-12-03 06:28:42
The Galaxy A8 feels like having your cake and eating it too.Here's a phone with 90% of the features, performance and design as Samsung's top-spec Galaxy S8, only when it arrives in the UK later this year, the A8 will cost considerably less cash.The AMOLED...
Bottom line The A8 is nearly everything we loved about the Galaxy A8, just turned down a notch or two. It's shaping up to be a fantastic phone, with nine tenths of the performance and design of that phenomenal flagship. It might have lost the curved display, but in...
0%
trustedreviews.com
Updated:
2019-12-03 06:28:42
Samsung didn't bring any teasers about its next flagship phone, the Galaxy S9, to CES 2018 in Las Vegas. But, it did show off the mid-range Galaxy A8, which will be getting a worldwide release. Samsung wouldn't confirm a price or release date for the A8...
Bottom line Considering Samsung wouldn't say how much the A8 will cost when it hits UK and US shores in the next few months, it's hard to really judge how good it's going to be. I'd hazard a guess that it'll sit between £399-£499, and that puts it right in the firing...
0%
en.zinggadget.com
Updated:
2019-12-03 06:28:42
One of the Samsung greatest product after the battery fiasco is the Galaxy S8 that has revolutionized the smartphone display of a premium flagship. More and more smartphone company is now launching smartphone with no display bezels as this is what most co...
Bottom line the Galaxy A8 and A8+ (2018) is a spectacular looking smartphone that offers decent performance for a casual smartphone user who has no overwhelming demands on performance. It gets all your apps and duty done while looking elegant that fits in today desi...
0%
unbox.ph
Updated:
2019-12-03 06:28:43
Today is the first day of 2018, and Samsung's recently refreshed A8 (2018) and A8+ (2018) are officially our first reviews for this year. The new phones are pretty good looking devices that bring Samsung's Infinity display tech down from their flagship of...
0%
yugatech.com
Updated:
2019-12-03 06:28:43
In 2015, Samsung introduced the Galaxy A8. A year later, it released its successor called the Galaxy A8 (2016). The company, however, skipped 2017 and decided to release the 2018 model instead. To greet the New Year, here's our review of the Samsung Galax...
Bottom line With the Galaxy A8 (2018), Samsung has successfully brought the design and features normally found in their premium offerings to the upper mid-range category. If we're going to place it somewhere, it's between mid-range and flagship. It has nice Infinity...
0%
liveatpc.com
Updated:
2019-12-03 06:28:43
Right off the bat, the Galaxy A8 (2018) bears a striking resemblance to Samsung's other 2017 flagship, the Galaxy S8. It's also a big upgrade over the Galaxy A7, getting rid of the home button and featuring a much smaller forehead and chin combination. Th...
0%
technave.com
Updated:
2019-12-03 06:28:43
That's right, you're not reading the title wrongly. We actually do have the Samsung Galaxy A8 (2018) model in our hands and wow does it sure look different (in a good way) from what we expected, even by comparing it to the render concept that we did yeste...
0%
lowyat.net
Updated:
2019-12-03 06:28:43
Samsung's new Galaxy A8 series of smartphones bring quite a drastic change to the lineup. Not only does it sport dual front cameras now, the Galaxy A8 (2018) gets Samsung's signature Infinity Display too – this was previously available only on the Korean...
Bottom line The Samsung Galaxy A8 (2018) is quite easily the Korean company's most impressive mid-range smartphone yet. Not only does it look sleek, its overall feature set – especially its camera performance – is well above what you'd expect from a mid-range smartph...
0%
fhm.com.ph
Updated:
2019-12-03 06:28:43
If you're searching for a gimmicky smartphone with a modern bezel-less design that isn't a flagship, but feels like one yet doesn't cost an arm and a leg then look no further.Samsung has officially introduced its Galaxy A8 line, a midrange phone series th...
0%
dxomark.com
Updated:
2019-12-03 06:28:40
In stores from early 2018, the Galaxy A8 (2018) is the latest incarnation of Samsung's A8 mid-range smartphone, powered by the Exynos 7885 Octa chipset. Offering a single-cam setup, the A8 (2018)'s rear-facing camera features a 16Mp 1/2.8-inch sensor with...
Good Low level of noise, Fairly effective stabilization, Pleasant color rendering...
Bad Underexposure in very low light, Slow and occasionally inaccurate autofocus, Limited dynamic range...
Bottom line With an overall DxOMark Mobile score of 79 points, the Samsung Galaxy A8 (2018) achieves a mid-range score for a mid-range smartphone. Under the right conditions, good results are possible, with nice exposures and pleasant color, as well as well-controlle...
79%
notebookcheck.net
Updated:
2019-12-03 06:28:41
8 follows 5. The Samsung Galaxy A8 (2018) succeeds the Galaxy A5 (2017) as the latest device in the popular Galaxy A Series. The €499 price tag could prove to be unpopular though. We'll find out in our tests whether Samsung can justify this ambitious pric...
Good premium design, real Dual-SIM functionality, accurate GPS, water and dust proof, bright, well-tuned Super AMOLED display, good camera, fast charging...
Bad unable to uninstall pre-installed apps, PWM display flickering, internal storage not particularly fast, throttling under load...
86%
techarp.com
Updated:
2019-12-03 06:28:41
Samsung just announced the Galaxy A8 2018 and Galaxy A8+ 2018 smartphones, bringing the key features of their award-winning Galaxy S8 series to the masses. We had the opportunity to review the new Samsung Galaxy A8 2018 (SM-A530F) smartphone before its of...
Bottom line In many ways, the Samsung Galaxy A8 2018 (Price Check) is a lite version of the Samsung Galaxy S8 (Price Check). The Galaxy A8 2018 boasts many of its key features – the same metal and glass design, an Infinity Display, IP68 dust- and water-resistance. an...
0%
phonearena.com
Updated:
2019-12-03 06:28:42
The Galaxy A8 2018 is Samsung 's newest upper mid-range phone, but with its similar glass-and-metal design and styling, we'll forgive you if you mistake it for the flagship Galaxy S8. The list of similarities includes a tall, edge-to-edge Super AMOLED In...
Good Lush Super AMOLED screen, Smoother performance than S8 in daily use, True Dual SIM phone, Sturdy build quality, Good camera quality in daylight...
Bad Pricey for what it is, No Android Oreo on board, Rather poor video recording quality, no 4K, Not great for lowlight photos, Only 32GB of onboard storage...
Bottom line The Galaxy A8 is a phone selling at the same price as the OnePlus 5T, but it does not quite feel as well executed and it definitely feels overpriced.While it technically has an “Infinity Display”, you can definitely see the bezels on the side and chins, a...
65%
hitechcentury.com
Updated:
2019-12-03 06:28:43
While intended as the successor to last year's Galaxy A7 (2017), the new Samsung Galaxy A8 (2018) and its slightly larger sized and better specced sibling the Galaxy A8+ (2018) have more in common with the more premium Galaxy S8 in terms of aesthetics an...
Good Excellent build quality, IP68 water resistance, Samsung pay support, great front selfie cameras, triple card slot...
Bad Simplified camera UI, finish is a fingerprint magnet, more RAM would be nice...
Bottom line The Samsung Galaxy A8 (2018) comes with an integrated 3,000mAh battery powered by a USB Type C port at the base of the phone that supports fast charging. Unfortunately, our test sample was not supplied with a fast charger so we weren't able to field test...
86%