Samsung Galaxy A52s 5G SM-A528B, 16.5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 11, Mint colour
Samsung Galaxy A52s 5G SM-A528B. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 778G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Mint colour. Weight: 189 g