Samsung logo

Samsung Galaxy A52 5G SM-A526B 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114789
Info modified on:
27 Jan 2025, 15:27:05
Short summary description Samsung Galaxy A52 5G SM-A526B 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Black:

Samsung Galaxy A52 5G SM-A526B, 16.5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 11, Black

Long summary description Samsung Galaxy A52 5G SM-A526B 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Black:

Samsung Galaxy A52 5G SM-A526B. Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 750G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Black. Weight: 189 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.