Samsung logo

Samsung Galaxy A5 (2017) SM-A520F 13.2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220073
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy A5 (2017) SM-A520F 13.2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Black:

Samsung Galaxy A5 (2017) SM-A520F, 13.2 cm (5.2"), 3 GB, 32 GB, 16 MP, Android 6.0.16, Black

Long summary description Samsung Galaxy A5 (2017) SM-A520F 13.2 cm (5.2") Android 6.0.16 4G USB Type-C 3 GB 32 GB 3000 mAh Black:

Samsung Galaxy A5 (2017) SM-A520F. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.16. Battery capacity: 3000 mAh. Product colour: Black. Weight: 159 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.