Samsung Galaxy A5 (2017) SM-A520F, 13.2 cm (5.2"), 3 GB, 32 GB, 16 MP, Android 6.0, Blue
Samsung Galaxy A5 (2017) SM-A520F. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 159 g