Samsung logo

Samsung Galaxy A51 5G SM-A516B 16.5 cm (6.5") USB Type-C 6 GB 128 GB 4500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53359
Info modified on:
27 Feb 2024, 14:30:26
Short summary description Samsung Galaxy A51 5G SM-A516B 16.5 cm (6.5") USB Type-C 6 GB 128 GB 4500 mAh White:

Samsung Galaxy A51 5G SM-A516B, 16.5 cm (6.5"), 1080 x 2400 pixels, 6 GB, 128 GB, 48 MP, White

Long summary description Samsung Galaxy A51 5G SM-A516B 16.5 cm (6.5") USB Type-C 6 GB 128 GB 4500 mAh White:

Samsung Galaxy A51 5G SM-A516B. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.2 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 4500 mAh. Product colour: White. Weight: 187 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.