Samsung Galaxy A51 SM-A515F/DSN, 16.5 cm (6.5"), 6 GB, 128 GB, 48 MP, Android 10, White
Samsung Galaxy A51 SM-A515F/DSN. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9611. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: White. Weight: 172 g