Samsung Galaxy A5 (2016) SM-A510M, 13.2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 5.1.1, Gold
Samsung Galaxy A5 (2016) SM-A510M. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7580. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 2900 mAh. Product colour: Gold. Weight: 155 g