Samsung logo

Samsung Galaxy A50 SM-A505/DS smartphone 16.3 cm (6.4") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61870
Info modified on:
27 Feb 2024, 14:31:40
Short summary description Samsung Galaxy A50 SM-A505/DS smartphone 16.3 cm (6.4") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh Black:

Samsung Galaxy A50 SM-A505/DS, 16.3 cm (6.4"), 4 GB, 128 GB, 25 MP, Android 9.0, Black

Long summary description Samsung Galaxy A50 SM-A505/DS smartphone 16.3 cm (6.4") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh Black:

Samsung Galaxy A50 SM-A505/DS. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9610. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 166 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.