Samsung Galaxy A5 SM-A500F, 12.7 cm (5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, White
Samsung Galaxy A5 SM-A500F. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2300 mAh. Product colour: White. Weight: 123 g