Samsung logo

Samsung Galaxy A41 SM-A415F/DSN 15.5 cm (6.1") 4G USB Type-C 4 GB 64 GB 3500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97485
Info modified on:
27 Feb 2024, 14:35:47
Short summary description Samsung Galaxy A41 SM-A415F/DSN 15.5 cm (6.1") 4G USB Type-C 4 GB 64 GB 3500 mAh White:

Samsung Galaxy A41 SM-A415F/DSN, 15.5 cm (6.1"), 1080 x 2400 pixels, 4 GB, 64 GB, 48 MP, White

Long summary description Samsung Galaxy A41 SM-A415F/DSN 15.5 cm (6.1") 4G USB Type-C 4 GB 64 GB 3500 mAh White:

Samsung Galaxy A41 SM-A415F/DSN. Display diagonal: 15.5 cm (6.1"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Battery capacity: 3500 mAh. Product colour: White. Weight: 152 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.