Samsung logo

Samsung Galaxy A40 SM-A405FN/DS 15 cm (5.9") Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 3100 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90564
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A40 SM-A405FN/DS 15 cm (5.9") Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 3100 mAh White:

Samsung Galaxy A40 SM-A405FN/DS, 15 cm (5.9"), 4 GB, 64 GB, 16 MP, Android 9.0, White

Long summary description Samsung Galaxy A40 SM-A405FN/DS 15 cm (5.9") Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 3100 mAh White:

Samsung Galaxy A40 SM-A405FN/DS. Display diagonal: 15 cm (5.9"), Display resolution: 1080 x 2340 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3100 mAh. Product colour: White. Weight: 140 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.