Samsung Galaxy A34 5G , 16.8 cm (6.6"), 6 GB, 128 GB, 48 MP, Android 13, Graphite
Samsung Galaxy A34 5G . Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Dimensity 1080. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Graphite. Weight: 199 g