Samsung logo

Samsung Galaxy A34 5G 16.8 cm (6.6") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297898
Info modified on:
12 Jun 2025, 07:35:43
Short summary description Samsung Galaxy A34 5G 16.8 cm (6.6") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Graphite:

Samsung Galaxy A34 5G , 16.8 cm (6.6"), 1080 x 2340 pixels, 6 GB, 128 GB, 48 MP, Graphite

Long summary description Samsung Galaxy A34 5G 16.8 cm (6.6") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Graphite:

Samsung Galaxy A34 5G . Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Dimensity 1080. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product colour: Graphite. Weight: 199 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.