Samsung logo

Samsung Galaxy A32 5G SM-A326B 16.5 cm (6.5") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Violet

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147005
Info modified on:
27 Feb 2024, 15:01:39
Short summary description Samsung Galaxy A32 5G SM-A326B 16.5 cm (6.5") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Violet:

Samsung Galaxy A32 5G SM-A326B, 16.5 cm (6.5"), 720 x 1600 pixels, 4 GB, 128 GB, 48 MP, Violet

Long summary description Samsung Galaxy A32 5G SM-A326B 16.5 cm (6.5") Dual SIM USB Type-C 4 GB 128 GB 5000 mAh Violet:

Samsung Galaxy A32 5G SM-A326B. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Violet. Weight: 205 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.