Samsung logo

Samsung Galaxy A32 5G SM-A326B 16.5 cm (6.5") USB Type-C 4 GB 64 GB 5000 mAh Violet

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118643
Info modified on:
29 May 2024, 22:05:50
Short summary description Samsung Galaxy A32 5G SM-A326B 16.5 cm (6.5") USB Type-C 4 GB 64 GB 5000 mAh Violet:

Samsung Galaxy A32 5G SM-A326B, 16.5 cm (6.5"), 720 x 1600 pixels, 4 GB, 64 GB, 48 MP, Violet

Long summary description Samsung Galaxy A32 5G SM-A326B 16.5 cm (6.5") USB Type-C 4 GB 64 GB 5000 mAh Violet:

Samsung Galaxy A32 5G SM-A326B. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 5000 mAh. Product colour: Violet. Weight: 205 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.