Samsung logo

Samsung Galaxy A3 (2017) SM-A320FL 11.9 cm (4.7") Android 6.0.16 4G USB Type-C 2 GB 16 GB 2350 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99589
Info modified on:
27 Feb 2024, 14:36:56
Short summary description Samsung Galaxy A3 (2017) SM-A320FL 11.9 cm (4.7") Android 6.0.16 4G USB Type-C 2 GB 16 GB 2350 mAh Black:

Samsung Galaxy A3 (2017) SM-A320FL, 11.9 cm (4.7"), 2 GB, 16 GB, 13 MP, Android 6.0.16, Black

Long summary description Samsung Galaxy A3 (2017) SM-A320FL 11.9 cm (4.7") Android 6.0.16 4G USB Type-C 2 GB 16 GB 2350 mAh Black:

Samsung Galaxy A3 (2017) SM-A320FL. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.16. Battery capacity: 2350 mAh. Product colour: Black. Weight: 138 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.