Samsung logo

Samsung Galaxy A31 SM-A315G/DS 16.3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211486
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy A31 SM-A315G/DS 16.3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Blue:

Samsung Galaxy A31 SM-A315G/DS, 16.3 cm (6.4"), 1080 x 2400 pixels, 4 GB, 64 GB, 48 MP, Blue

Long summary description Samsung Galaxy A31 SM-A315G/DS 16.3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Blue:

Samsung Galaxy A31 SM-A315G/DS. Display diagonal: 16.3 cm (6.4"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MTK6768. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 185 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.