Samsung logo

Samsung Galaxy A31 SM-A315F 16.3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
500052
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung Galaxy A31 SM-A315F 16.3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A31 SM-A315F, 16.3 cm (6.4"), 1080 x 2400 pixels, 4 GB, 128 GB, 48 MP, Blue

Long summary description Samsung Galaxy A31 SM-A315F 16.3 cm (6.4") Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A31 SM-A315F. Display diagonal: 16.3 cm (6.4"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 185 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.