Samsung Galaxy A3 (2016) SM-A310F, 11.9 cm (4.7"), 1.5 GB, 16 GB, 13 MP, Android 5.1, Black
Samsung Galaxy A3 (2016) SM-A310F. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2300 mAh. Product colour: Black. Weight: 132 g