Samsung Galaxy A30s SM-A307, 16.3 cm (6.4"), 4 GB, 128 GB, 25 MP, Android 9.0, Grey
Samsung Galaxy A30s SM-A307. Display diagonal: 16.3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: Grey. Weight: 169 g